Time Mark Corporation Under-Voltage Monitor Model 2601-110VDC

Description
The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED indictor. The Model 2601 is available in AC or DC versions. AC models of the 2601 are not frequency sensitive and can be used on systems from 50 to 400 Hz. The voltage level is screwdriver adjustable over a wide operating range. Requires a standard 8-pin octal socket for mounting
Description
The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED indictor. The Model 2601 is available in AC or DC versions. AC models of the 2601 are not frequency sensitive and can be used on systems from 50 to 400 Hz. The voltage level is screwdriver adjustable over a wide operating range. Requires a standard 8-pin octal socket for mounting

Suppliers

Company
Product
Description
Supplier Links
Under-Voltage Monitor - Model 2601-110VDC - Time Mark Corporation
Tulsa, OK, USA
Under-Voltage Monitor
Model 2601-110VDC
Under-Voltage Monitor Model 2601-110VDC
The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED indictor. The Model 2601 is available in AC or DC versions. AC models of the 2601 are not frequency sensitive and can be used on systems from 50 to 400 Hz. The voltage level is screwdriver adjustable over a wide operating range. Requires a standard 8-pin octal socket for mounting

The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED indictor. The Model 2601 is available in AC or DC versions. AC models of the 2601 are not frequency sensitive and can be used on systems from 50 to 400 Hz. The voltage level is screwdriver adjustable over a wide operating range. Requires a standard 8-pin octal socket for mounting

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 2601-110VDC
Product Name Under-Voltage Monitor
Electrical Output "Output" is a switch or alarm signal
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details