Time Mark Corporation 3-Phase Monitor Model 258BM

Description
The Model 258 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 258 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 258 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.
Description
The Model 258 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 258 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 258 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model 258BM - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model 258BM
3-Phase Monitor Model 258BM
The Model 258 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 258 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 258 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.

The Model 258 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 258 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 258 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model 258BM
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Visual Indicator
Approvals CSA and UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290605070 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1617591 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 2237788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
View Details