Time Mark Corporation 3-Phase Monitor Model 257B-400

Description
The Model 257 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 257 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 257 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.
Description
The Model 257 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 257 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 257 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor - Model 257B-400 - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor
Model 257B-400
3-Phase Monitor Model 257B-400
The Model 257 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 257 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 257 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.

The Model 257 continuously monitors 3-phase power lines for abnormal conditions. When properly adjusted, the Model 257 monitor will detect phase loss on a loaded motor even when regenerated voltage is present. This device consists of a solid-state voltage and phase-angle sensing circuit, driving an electromechanical relay. When correct voltage and phase rotation are applied, the internal relay will energize. A fault condition will de-energize the relay. When the fault is corrected, the monitor will automatically reset (a manual reset version is also available). The Model 257 does not require a neutral connection and can be used with Wye or Delta systems. Voltage ranges are sufficiently wide to allow for proper adjustment to existing conditions. Both TRIP and NORM condition indicators are provided to aid in adjustment and system trouble-shooting.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model 257B-400
Product Name 3-Phase Monitor
Voltage Sensitive Relay Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Synchronous Check (Paralleling)
Features Automatic Reset; Visual Indicator
Approvals CSA and UL
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR320P Safety Relay - 440R-W23218 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Monitoring Relays - 7892755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power (Phase) Sensing Phase Failure (Loss); Sequence
Approvals RoHS
View Details
Safety-monitoring module - SRB200EXI - safety relay modules - intrinsically safe - SRB200EXI - SRB200EXi-1A -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
1/5-Size Relays - 1-1617350-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3 suppliers