Time Mark Corporation Reverse Phase Relay Model 2532

Description
The Model 2532 Reverse Phase Relay is designed to continuously monitor phase rotation of 3-phase lines. This device should be used in applications where proper phase rotation is critical, such as fan motors, compressors, grinders, elevators, etc. The solid-state sensing circuit drives an internal electromechanical relay which energizes when power, with correct phase rotation, is applied. The relay will not energize if the applied phases are reversed. It will de-energize if phase rotation is reversed while the motor is running. An LED indicator will illuminate with correct ABC phase rotation.Features:Se nses phase reversal on Wye or Delta190 to 500 VAC rangeMachine tool caseUL Recognized & CSA Certified
Description
The Model 2532 Reverse Phase Relay is designed to continuously monitor phase rotation of 3-phase lines. This device should be used in applications where proper phase rotation is critical, such as fan motors, compressors, grinders, elevators, etc. The solid-state sensing circuit drives an internal electromechanical relay which energizes when power, with correct phase rotation, is applied. The relay will not energize if the applied phases are reversed. It will de-energize if phase rotation is reversed while the motor is running. An LED indicator will illuminate with correct ABC phase rotation.Features:Se nses phase reversal on Wye or Delta190 to 500 VAC rangeMachine tool caseUL Recognized & CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Reverse Phase Relay - Model 2532 - Time Mark Corporation
Tulsa, OK, USA
Reverse Phase Relay
Model 2532
Reverse Phase Relay Model 2532
The Model 2532 Reverse Phase Relay is designed to continuously monitor phase rotation of 3-phase lines. This device should be used in applications where proper phase rotation is critical, such as fan motors, compressors, grinders, elevators, etc. The solid-state sensing circuit drives an internal electromechanical relay which energizes when power, with correct phase rotation, is applied. The relay will not energize if the applied phases are reversed. It will de-energize if phase rotation is reversed while the motor is running. An LED indicator will illuminate with correct ABC phase rotation.Features:Se nses phase reversal on Wye or Delta190 to 500 VAC rangeMachine tool caseUL Recognized & CSA Certified

The Model 2532 Reverse Phase Relay is designed to continuously monitor phase rotation of 3-phase lines. This device should be used in applications where proper phase rotation is critical, such as fan motors, compressors, grinders, elevators, etc. The solid-state sensing circuit drives an internal electromechanical relay which energizes when power, with correct phase rotation, is applied. The relay will not energize if the applied phases are reversed. It will de-energize if phase rotation is reversed while the motor is running. An LED indicator will illuminate with correct ABC phase rotation.Features:Senses phase reversal on Wye or Delta190 to 500 VAC rangeMachine tool caseUL Recognized & CSA Certified

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model 2532
Product Name Reverse Phase Relay
Power (Phase) Sensing Reversal
Features Automatic Reset
Operating Temp -20 to 131 F (-28.89 to 55 C)
Unlock Full Specs
to access all available technical data