Time Mark Corporation Reverse Phase Relay Model 253

Description
The Model 253 Reverse Phase Relay is a solid-state sensing device designed for installation in equipment using 3-phase power. This unit is used where it is desirable to have a contact closure indicating that the proper phase rotation sequence has been applied. The relay closes when the proper sequence (ABC) is applied, but will remain open if any two phases are reversed. If reverse phasing occurs during operating, the relay also de-energizes. The Model 253 has a special industrial-grade relay designed for low power consumption. The ABC indicator will be illuminated when the proper phase rotation sequence is applied.
Description
The Model 253 Reverse Phase Relay is a solid-state sensing device designed for installation in equipment using 3-phase power. This unit is used where it is desirable to have a contact closure indicating that the proper phase rotation sequence has been applied. The relay closes when the proper sequence (ABC) is applied, but will remain open if any two phases are reversed. If reverse phasing occurs during operating, the relay also de-energizes. The Model 253 has a special industrial-grade relay designed for low power consumption. The ABC indicator will be illuminated when the proper phase rotation sequence is applied.

Suppliers

Company
Product
Description
Supplier Links
Reverse Phase Relay - Model 253 - Time Mark Corporation
Tulsa, OK, USA
Reverse Phase Relay
Model 253
Reverse Phase Relay Model 253
The Model 253 Reverse Phase Relay is a solid-state sensing device designed for installation in equipment using 3-phase power. This unit is used where it is desirable to have a contact closure indicating that the proper phase rotation sequence has been applied. The relay closes when the proper sequence (ABC) is applied, but will remain open if any two phases are reversed. If reverse phasing occurs during operating, the relay also de-energizes. The Model 253 has a special industrial-grade relay designed for low power consumption. The ABC indicator will be illuminated when the proper phase rotation sequence is applied.

The Model 253 Reverse Phase Relay is a solid-state sensing device designed for installation in equipment using 3-phase power. This unit is used where it is desirable to have a contact closure indicating that the proper phase rotation sequence has been applied. The relay closes when the proper sequence (ABC) is applied, but will remain open if any two phases are reversed. If reverse phasing occurs during operating, the relay also de-energizes. The Model 253 has a special industrial-grade relay designed for low power consumption. The ABC indicator will be illuminated when the proper phase rotation sequence is applied.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model 253
Product Name Reverse Phase Relay
Power (Phase) Sensing Reversal
Features Automatic Reset; Visual Indicator
Operating Temp -20 to 131 F (-28.89 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 1026134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Current Sensitive Relay Over-Current Protection; Undercurrent
Approvals RoHS
View Details
Standstill monitors and time relays - Multifunctional - SRB-E...FWS - SRB-E-302FWS-TS-OEM19 -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Type 55.32 - General purpose relay 10A - 553290480040 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details