Time Mark Corporation 3-Phase Monitor with Trip and Restart Delays Model 20-LM

Description
The Model 20 is a microcontroller-base d universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 20 includes adjustable trip and restart delays to prevent nuisance tripping during power fluctuations and short cycling in compressor applications. The LED status indicators and adjustment pots for Voltage Adjustment, % Unbalance, Restart Delay and Trip Delay are mounted on the front of the unit for easy access. Automatic or manual restart versions are available. The Model 20 does not require a neutral connection and can be used on either Wye or Delta systems. All versions of the Model 20 are available with optional gold flashed silver contacts for low current applications.
Description
The Model 20 is a microcontroller-base d universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 20 includes adjustable trip and restart delays to prevent nuisance tripping during power fluctuations and short cycling in compressor applications. The LED status indicators and adjustment pots for Voltage Adjustment, % Unbalance, Restart Delay and Trip Delay are mounted on the front of the unit for easy access. Automatic or manual restart versions are available. The Model 20 does not require a neutral connection and can be used on either Wye or Delta systems. All versions of the Model 20 are available with optional gold flashed silver contacts for low current applications.

Suppliers

Company
Product
Description
Supplier Links
3-Phase Monitor with Trip and Restart Delays - Model 20-LM - Time Mark Corporation
Tulsa, OK, USA
3-Phase Monitor with Trip and Restart Delays
Model 20-LM
3-Phase Monitor with Trip and Restart Delays Model 20-LM
The Model 20 is a microcontroller-base d universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 20 includes adjustable trip and restart delays to prevent nuisance tripping during power fluctuations and short cycling in compressor applications. The LED status indicators and adjustment pots for Voltage Adjustment, % Unbalance, Restart Delay and Trip Delay are mounted on the front of the unit for easy access. Automatic or manual restart versions are available. The Model 20 does not require a neutral connection and can be used on either Wye or Delta systems. All versions of the Model 20 are available with optional gold flashed silver contacts for low current applications.

The Model 20 is a microcontroller-based universal 3-phase monitor for protecting 3-phase motors from abnormal power conditions. It can detect under voltage, over voltage, voltage unbalance, reverse phase, and single-phasing even when regenerated voltage is present. The Model 20 includes adjustable trip and restart delays to prevent nuisance tripping during power fluctuations and short cycling in compressor applications. The LED status indicators and adjustment pots for Voltage Adjustment, % Unbalance, Restart Delay and Trip Delay are mounted on the front of the unit for easy access. Automatic or manual restart versions are available. The Model 20 does not require a neutral connection and can be used on either Wye or Delta systems. All versions of the Model 20 are available with optional gold flashed silver contacts for low current applications.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Protective Relays and Monitoring Relays
Product Number Model 20-LM
Product Name 3-Phase Monitor with Trip and Restart Delays
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Power (Phase) Sensing Phase Failure (Loss); Reversal
Protective Functions Time Delay
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

1/5-Size Relays - 1617074-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Guardmaster MSR330P Group1 Safety Relay - 440R-W23221 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers