Time Mark Corporation AC Current Monitor Model 173-25

Description
The Model 173 AC Current Monitor is a single set-point AC current monitor. It can be used to detect either over current or under current, depending on whether the set-point is set above or below the input current. An LED indicator illuminates whenever the current is above the set-point. Two versions, either of which can be connected to 120 or 240 VAC, are available. One for current ranges up to 5 amps, the other for applications from 5 to 25 amps. For currents above 25 amps, matching CTs are available. The Model 173 is not frequency sensitive and can be used on AC currents from 40 to 400 Hz. The compact housing is surface mounted with 1/4 in. quick connect terminals provided for input and output connections.
Description
The Model 173 AC Current Monitor is a single set-point AC current monitor. It can be used to detect either over current or under current, depending on whether the set-point is set above or below the input current. An LED indicator illuminates whenever the current is above the set-point. Two versions, either of which can be connected to 120 or 240 VAC, are available. One for current ranges up to 5 amps, the other for applications from 5 to 25 amps. For currents above 25 amps, matching CTs are available. The Model 173 is not frequency sensitive and can be used on AC currents from 40 to 400 Hz. The compact housing is surface mounted with 1/4 in. quick connect terminals provided for input and output connections.

Suppliers

Company
Product
Description
Supplier Links
AC Current Monitor - Model 173-25 - Time Mark Corporation
Tulsa, OK, USA
AC Current Monitor
Model 173-25
AC Current Monitor Model 173-25
The Model 173 AC Current Monitor is a single set-point AC current monitor. It can be used to detect either over current or under current, depending on whether the set-point is set above or below the input current. An LED indicator illuminates whenever the current is above the set-point. Two versions, either of which can be connected to 120 or 240 VAC, are available. One for current ranges up to 5 amps, the other for applications from 5 to 25 amps. For currents above 25 amps, matching CTs are available. The Model 173 is not frequency sensitive and can be used on AC currents from 40 to 400 Hz. The compact housing is surface mounted with 1/4 in. quick connect terminals provided for input and output connections.

The Model 173 AC Current Monitor is a single set-point AC current monitor. It can be used to detect either over current or under current, depending on whether the set-point is set above or below the input current. An LED indicator illuminates whenever the current is above the set-point. Two versions, either of which can be connected to 120 or 240 VAC, are available. One for current ranges up to 5 amps, the other for applications from 5 to 25 amps. For currents above 25 amps, matching CTs are available. The Model 173 is not frequency sensitive and can be used on AC currents from 40 to 400 Hz. The compact housing is surface mounted with 1/4 in. quick connect terminals provided for input and output connections.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Current Sensors
Product Number Model 173-25
Product Name AC Current Monitor
Current Type AC Current
Mounting / Configuration SMD
Electrical Output "Output" is a switch or alarm signal
Operating Temperature -20 to 141 F (-29 to 61 C)
Current 5 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details