TIME Manufacturing 29 ft. Insulated End Mount Telescop TEL-29-EI

Description
29 ft. Insulated End Mount Telescop
Description
29 ft. Insulated End Mount Telescop

Suppliers

Company
Product
Description
Supplier Links
Waco, TX, USA
29 ft. Insulated End Mount Telescop
TEL-29-EI
29 ft. Insulated End Mount Telescop TEL-29-EI
29 ft. Insulated End Mount Telescop

29 ft. Insulated End Mount Telescop

Supplier's Site

Technical Specifications

  TIME Manufacturing
Product Category Lifts
Product Number TEL-29-EI
Product Name 29 ft. Insulated End Mount Telescop
Capacity 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 39 inch (1000 mm)
Type Table
View Details
Recessed Dock Lift - 3410 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details