TIME Manufacturing 40 ft Insulated Articulated/Telescopic SST-40-EIH

Description
40 ft Insulated Articulated/Telescop ic
Description
40 ft Insulated Articulated/Telescop ic

Suppliers

Company
Product
Description
Supplier Links
Waco, TX, USA
40 ft Insulated Articulated/Telescopic
SST-40-EIH
40 ft Insulated Articulated/Telescopic SST-40-EIH
40 ft Insulated Articulated/Telescop ic

40 ft Insulated Articulated/Telescopic

Supplier's Site

Technical Specifications

  TIME Manufacturing
Product Category Lifts
Product Number SST-40-EIH
Product Name 40 ft Insulated Articulated/Telescopic
Features Rotating
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift Table - BFL2-4120 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 120 inch (3048 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details