TIGGES GmbH und Co. KG Screw Socket, Cap, S/s, M4X6, Bx50, Pk50; Thread Size Imperial Tigges 912/4X6

Description
SCREW SOCKET, CAP, S/S, M4X6, BX50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW SOCKET, CAP, S/S, M4X6, BX50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Socket, Cap, S/s, M4X6, Bx50, Pk50; Thread Size Imperial Tigges - 46WX998 - Newark, An Avnet Company
Chicago, IL, United States
Screw Socket, Cap, S/s, M4X6, Bx50, Pk50; Thread Size Imperial Tigges
46WX998
Screw Socket, Cap, S/s, M4X6, Bx50, Pk50; Thread Size Imperial Tigges 46WX998
SCREW SOCKET, CAP, S/S, M4X6, BX50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW SOCKET, CAP, S/S, M4X6, BX50, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:6mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46WX998
Product Name Screw Socket, Cap, S/s, M4X6, Bx50, Pk50; Thread Size Imperial Tigges
Screw Type Cap Screw
Head Type Hexagon Head; Socket Head Cap; Other; Hex Socket
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - SFR6-32X5/16-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
Screw, Stainless Steel, Black - 58-21-212-26 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
Knurled Thumb Screws - 41841 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details