Rotek, Inc. High Speed Slewing Bearings Series 6000

Description
Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings feature exceptionally durable radial cages and are capable of sustained high-speed operation. High-speed operation requires selection based upon dynamic capacity limitations which impose more severe limits on loads than static capacity. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 200,000 to 1,000,000 pounds Moment: from 100,000 to 2,500,000 pounds Radial: from 53,000 to 244,000 pounds Gearing: Available in gearless models only Applications: Log-debarking machines, Coil winders, Pay-off reels, High-speed capstans
Datasheet
Description
Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings feature exceptionally durable radial cages and are capable of sustained high-speed operation. High-speed operation requires selection based upon dynamic capacity limitations which impose more severe limits on loads than static capacity. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 200,000 to 1,000,000 pounds Moment: from 100,000 to 2,500,000 pounds Radial: from 53,000 to 244,000 pounds Gearing: Available in gearless models only Applications: Log-debarking machines, Coil winders, Pay-off reels, High-speed capstans
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Slewing Bearings - Series 6000 - Rotek, Inc.
Aurora, OH, USA
High Speed Slewing Bearings
Series 6000
High Speed Slewing Bearings Series 6000
Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings feature exceptionally durable radial cages and are capable of sustained high-speed operation. High-speed operation requires selection based upon dynamic capacity limitations which impose more severe limits on loads than static capacity. Specifications: Raceway Diameters: Standard models from 12" to 180" Capacities: Thrust: from 200,000 to 1,000,000 pounds Moment: from 100,000 to 2,500,000 pounds Radial: from 53,000 to 244,000 pounds Gearing: Available in gearless models only Applications: Log-debarking machines, Coil winders, Pay-off reels, High-speed capstans

Rotek Series 6000 slewing bearings are ideal for high speed applications. Series 6000 slewing bearings are single-row, high speed radial ball slewing bearings capable of raceway velocities of up to 3,000 feet per minute, with proper lubrication. These slewing bearings feature exceptionally durable radial cages and are capable of sustained high-speed operation. High-speed operation requires selection based upon dynamic capacity limitations which impose more severe limits on loads than static capacity.
Specifications:
Raceway Diameters: Standard models from 12" to 180"
Capacities:
Thrust: from 200,000 to 1,000,000 pounds
Moment: from 100,000 to 2,500,000 pounds
Radial: from 53,000 to 244,000 pounds
Gearing: Available in gearless models only
Applications:
Log-debarking machines, Coil winders, Pay-off reels, High-speed capstans

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Ball Bearings
Product Number Series 6000
Product Name High Speed Slewing Bearings
Application Log-Debarking Machines, Coil Winders
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Type Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
Ball Bearings - 2612589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details