Rotek, Inc. Light Duty Slewing Bearings Series 2100

Description
Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications. Specifications: Raceway Diameters: 13" to 57" Capacities: Thrust: 10,000 to 336,000 pounds Moment: 25,000 to 368,000 ft-lbs Radial: 3,000 to 98,000 pound Gearing: Internally geared, externally geared or gearless models are available Applications: Turntables, Small cranes, Industrial production equipment and Utility derricks
Datasheet
Description
Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications. Specifications: Raceway Diameters: 13" to 57" Capacities: Thrust: 10,000 to 336,000 pounds Moment: 25,000 to 368,000 ft-lbs Radial: 3,000 to 98,000 pound Gearing: Internally geared, externally geared or gearless models are available Applications: Turntables, Small cranes, Industrial production equipment and Utility derricks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Slewing Bearings - Series 2100 - Rotek, Inc.
Aurora, OH, USA
Light Duty Slewing Bearings
Series 2100
Light Duty Slewing Bearings Series 2100
Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications. Specifications: Raceway Diameters: 13" to 57" Capacities: Thrust: 10,000 to 336,000 pounds Moment: 25,000 to 368,000 ft-lbs Radial: 3,000 to 98,000 pound Gearing: Internally geared, externally geared or gearless models are available Applications: Turntables, Small cranes, Industrial production equipment and Utility derricks

Rotek Series 2100 units are four-point contact slewing bearings with induction-hardened raceways. Balls are chrome-alloy steel and separated by spacers to prevent ball-to-ball sliding friction. Series 2100 units are general purpose slewing bearings for medium duty applications.

Specifications:
Raceway Diameters: 13" to 57"
Capacities:
Thrust: 10,000 to 336,000 pounds
Moment: 25,000 to 368,000 ft-lbs
Radial: 3,000 to 98,000 pound
Gearing: Internally geared, externally geared or gearless models are available
Applications:
Turntables, Small cranes, Industrial production equipment and Utility derricks

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Ball Bearings
Product Number Series 2100
Product Name Light Duty Slewing Bearings
Application Industrial Production Equipment
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Type Four Point Contact
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
Ball Bearings - 2612637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details