Rotek, Inc. Turntable Slewing Bearings Series 1000

Description
Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications requiring low-speed, bi-directional rotation of light loads. Specifications: Raceway Diameters: 12" to 42" Capacities: Thrust: 610 to 35,000 pounds Moment: Not recommended for moment loads Radial: Not recommended for radial loads Gearing: Furnished in gearless models only Applications: Turntables are developed exclusively for installation in vehicle trailers; Fifth wheel for trailers
Datasheet
Description
Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications requiring low-speed, bi-directional rotation of light loads. Specifications: Raceway Diameters: 12" to 42" Capacities: Thrust: 610 to 35,000 pounds Moment: Not recommended for moment loads Radial: Not recommended for radial loads Gearing: Furnished in gearless models only Applications: Turntables are developed exclusively for installation in vehicle trailers; Fifth wheel for trailers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turntable  Slewing Bearings - Series 1000 - Rotek, Inc.
Aurora, OH, USA
Turntable Slewing Bearings
Series 1000
Turntable Slewing Bearings Series 1000
Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications requiring low-speed, bi-directional rotation of light loads. Specifications: Raceway Diameters: 12" to 42" Capacities: Thrust: 610 to 35,000 pounds Moment: Not recommended for moment loads Radial: Not recommended for radial loads Gearing: Furnished in gearless models only Applications: Turntables are developed exclusively for installation in vehicle trailers; Fifth wheel for trailers

Rotek Series 1000 turntable slewing bearings are typically available from stock. Series 1000 slewing bearings are constructed with chrome alloy steel balls with no spacers and steel rings with unhardened raceways. This series provides a cost effective solution for applications requiring low-speed, bi-directional rotation of light loads.

Specifications:
Raceway Diameters: 12" to 42"

Capacities:
Thrust: 610 to 35,000 pounds
Moment: Not recommended for moment loads
Radial: Not recommended for radial loads
Gearing: Furnished in gearless models only
Applications:
Turntables are developed exclusively for installation in vehicle trailers; Fifth wheel for trailers

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Ball Bearings
Product Number Series 1000
Product Name Turntable Slewing Bearings
Application Automotive; Vehicle Trailers
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details