Rotek, Inc. Precision High Performance Slewing Bearings

Description
All configurations of Rotek slewing bearings are also available in precision tolerances. Rotek offers precision units in single row ball, cross roller, and three-row roller configurations. Depending on raceway diameter and slewing bearing configuration, critical feature size and fit specifications can be held in the following ranges: Runout tolerances of the range of .0002" to .001" Concentricities to within .0002 Surface flatness to within .0002" Parallelism to within .0002" Bolt hole positions to .010" diameter Gear precision equal to or exceeding AGMA 10 Specifications: Raceway Diameters: 12" to 180" Capacities: Contact Rotek Application Engineering for information, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Precision turntables and index tables, Robotics, Medical diagnostic equipment, Filling equipment, Radar and radio telescope antennae, Test stands and testing equipment
Datasheet
Description
All configurations of Rotek slewing bearings are also available in precision tolerances. Rotek offers precision units in single row ball, cross roller, and three-row roller configurations. Depending on raceway diameter and slewing bearing configuration, critical feature size and fit specifications can be held in the following ranges: Runout tolerances of the range of .0002" to .001" Concentricities to within .0002 Surface flatness to within .0002" Parallelism to within .0002" Bolt hole positions to .010" diameter Gear precision equal to or exceeding AGMA 10 Specifications: Raceway Diameters: 12" to 180" Capacities: Contact Rotek Application Engineering for information, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Precision turntables and index tables, Robotics, Medical diagnostic equipment, Filling equipment, Radar and radio telescope antennae, Test stands and testing equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Performance Slewing Bearings -  - Rotek, Inc.
Aurora, OH, USA
Precision High Performance Slewing Bearings
Precision High Performance Slewing Bearings
All configurations of Rotek slewing bearings are also available in precision tolerances. Rotek offers precision units in single row ball, cross roller, and three-row roller configurations. Depending on raceway diameter and slewing bearing configuration, critical feature size and fit specifications can be held in the following ranges: Runout tolerances of the range of .0002" to .001" Concentricities to within .0002 Surface flatness to within .0002" Parallelism to within .0002" Bolt hole positions to .010" diameter Gear precision equal to or exceeding AGMA 10 Specifications: Raceway Diameters: 12" to 180" Capacities: Contact Rotek Application Engineering for information, 800-221-8043 Gearing: Internally geared, externally geared and gearless models are available Applications: Precision turntables and index tables, Robotics, Medical diagnostic equipment, Filling equipment, Radar and radio telescope antennae, Test stands and testing equipment

All configurations of Rotek slewing bearings are also available in precision tolerances. Rotek offers precision units in single row ball, cross roller, and three-row roller configurations. Depending on raceway diameter and slewing bearing configuration, critical feature size and fit specifications can be held in the following ranges:

  • Runout tolerances of the range of .0002" to .001"
  • Concentricities to within .0002
  • Surface flatness to within .0002"
  • Parallelism to within .0002"
  • Bolt hole positions to .010" diameter
  • Gear precision equal to or exceeding AGMA 10

Specifications:
Raceway Diameters: 12" to 180"
Capacities:
Contact Rotek Application Engineering for information, 800-221-8043
Gearing: Internally geared, externally geared and gearless models are available
Applications:
Precision turntables and index tables, Robotics, Medical diagnostic equipment, Filling equipment, Radar and radio telescope antennae, Test stands and testing equipment

Supplier's Site Datasheet

Technical Specifications

  Rotek, Inc.
Product Category Ball Bearings
Product Name Precision High Performance Slewing Bearings
Application Precision Turntable and Index Tables
Rolling Element Steel
Seals / Shields None (Open Bearing)
Features No Integral Gears (optional feature); Internal Gear Only (optional feature); External Gear Only (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details