At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the productivity of our customers. We have developed a culture that constantly seeks your input; many of you have experienced this first hand, as a large portion of our product offerings are customer inspired. Others may note that a website feature exists because you let us know that it would make you more productive.
A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We constantly ask ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics.
High-quality optical mirrors are available for use with light throughout the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.
| Thorlabs, Inc. | |
|---|---|
| Product Category | UV Filters |
| Product Name | Shortpass Dichroic Mirrors |
| Filter Type | Short Pass Filters |
| Filter Shape | Circular; Rectangular |
| Filter Diameter, Side Length, or Rectangular Length | 12.7 to 50.8 mm (0.5000 to 2 inch) |
| Rectangular Width | 25 to 36 mm (0.9843 to 1.42 inch) |