Thorlabs, Inc. Off-Axis Parabolic Mirrors

Description
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the productivity of our customers. We have developed a culture that constantly seeks your input; many of you have experienced this first hand, as a large portion of our product offerings are customer inspired. Others may note that a website feature exists because you let us know that it would make you more productive. A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We constantly ask ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with light throughout the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.
Description
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the productivity of our customers. We have developed a culture that constantly seeks your input; many of you have experienced this first hand, as a large portion of our product offerings are customer inspired. Others may note that a website feature exists because you let us know that it would make you more productive. A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We constantly ask ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with light throughout the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.

Suppliers

Company
Product
Description
Supplier Links
Off-Axis Parabolic Mirrors -  - Thorlabs, Inc.
Newton, NJ, USA
Off-Axis Parabolic Mirrors
Off-Axis Parabolic Mirrors
At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the productivity of our customers. We have developed a culture that constantly seeks your input; many of you have experienced this first hand, as a large portion of our product offerings are customer inspired. Others may note that a website feature exists because you let us know that it would make you more productive. A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We constantly ask ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. High-quality optical mirrors are available for use with light throughout the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.

At Thorlabs, we constantly reinforce our desire to serve at the pleasure of our customers. From this comes our desire to be connected to our industry in a way that far exceeds what would typically be expected of a vendor. Thorlabs lives this core principle by seeking to enhance, at every turn, the productivity of our customers. We have developed a culture that constantly seeks your input; many of you have experienced this first hand, as a large portion of our product offerings are customer inspired. Others may note that a website feature exists because you let us know that it would make you more productive.

A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We constantly ask ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics.

High-quality optical mirrors are available for use with light throughout the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%. Hot, cold, backside polished, ultrafast, D-shaped, elliptical, parabolic, concave, and laser line dielectric coated mirrors are available for more specialized applications.

Supplier's Site

Technical Specifications

  Thorlabs, Inc.
Product Category Optical Mirrors
Product Name Off-Axis Parabolic Mirrors
Mirror Types Parabolic Mirror
Focal Length 7.5 to 260 mm (0.2953 to 10.24 inch)
Second Focal Length 15 to 152 mm (0.5906 to 6 inch)
Wavelength Range 250 to 20000 nm (2500 to 200000 Å)
Diameter/Width 12.7 to 76.2 mm (0.5000 to 3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details