Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
| Thor Power Corporation | |
|---|---|
| Product Category | Brushless Motors |
| Product Name | Grismir® Motor |
| Motor Type | AC Motor |
| AC Construction | Synchronous |
| DC Construction | Permanent Magnet |
| AC Voltage & Frequency | 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace |
| Phase | Three-phase |