Thomas & Betts Limited Conduit Body CILRL-1/2

Description
CAST ALUMINUM MATERIAL 4-7/16 INCH L X 2-1/8 INCH W X 1-11/16 INCH H SIZE EMT/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION LRL CONFIGURATION 2 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT/LEFT SIDE ACCESS OPENING INCLUDES COVER, GASKET CILRL MODEL
Datasheet
Description
CAST ALUMINUM MATERIAL 4-7/16 INCH L X 2-1/8 INCH W X 1-11/16 INCH H SIZE EMT/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION LRL CONFIGURATION 2 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT/LEFT SIDE ACCESS OPENING INCLUDES COVER, GASKET CILRL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CILRL-1/2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Conduit Body
CILRL-1/2
Conduit Body CILRL-1/2
CAST ALUMINUM MATERIAL 4-7/16 INCH L X 2-1/8 INCH W X 1-11/16 INCH H SIZE EMT/RIGID CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW, THREADED INSTALLATION LRL CONFIGURATION 2 HUB(S) CSA APPROVAL CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION RIGHT/LEFT SIDE ACCESS OPENING INCLUDES COVER, GASKET CILRL MODEL
  • CAST ALUMINUM MATERIAL
  • 4-7/16 INCH L X 2-1/8 INCH W X 1-11/16 INCH H SIZE
  • EMT/RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW, THREADED INSTALLATION
  • LRL CONFIGURATION
  • 2 HUB(S)
  • CSA APPROVAL
  • CAST ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT/LEFT SIDE ACCESS OPENING
  • INCLUDES COVER, GASKET
  • CILRL MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Conduit
Product Number CILRL-1/2
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 2-2500180-7 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details