Thomas & Betts Limited Weatherproof Device Box CIFDC-1/2

Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-13/16 INCH 4-5/16 INCH 2-5/8 INCH 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) CSA APPROVAL 22.5 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION CIFDC MODEL
Datasheet
Description
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-13/16 INCH 4-5/16 INCH 2-5/8 INCH 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) CSA APPROVAL 22.5 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION CIFDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - CIFDC-1/2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Weatherproof Device Box
CIFDC-1/2
Weatherproof Device Box CIFDC-1/2
FS TYPE DIE-CAST ALUMINUM MATERIAL 2-13/16 INCH 4-5/16 INCH 2-5/8 INCH 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) CSA APPROVAL 22.5 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE (1) TOP, (1) BOTTOM HUB LOCATION CIFDC MODEL
  • FS TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 2-13/16 INCH
  • 4-5/16 INCH
  • 2-5/8 INCH
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • CSA APPROVAL
  • 22.5 CU INCH CAPACITY
  • (2) LUGS MOUNTING HARDWARE
  • (1) TOP, (1) BOTTOM HUB LOCATION
  • CIFDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Terminal and Junction Boxes
Product Number CIFDC-1/2
Product Name Weatherproof Device Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-512-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers
ESX Junction boxes - esx - BARTEC
Specs
Material Steel - Stainless
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Material PA-reinforced
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details