Thomas & Betts Limited Conduit Body CIELBA-3-1/2

Description
CAST ALUMINUM MATERIAL 16-1/8 INCH L X 5-7/8 INCH W X 6-11/16 INCH H SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) CSA APPROVAL WEATHERPROOF COVER TYPE 90 DEGREE BACK HUB LOCATION BACK ACCESS OPENING CIELBA MODEL
Datasheet
Description
CAST ALUMINUM MATERIAL 16-1/8 INCH L X 5-7/8 INCH W X 6-11/16 INCH H SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) CSA APPROVAL WEATHERPROOF COVER TYPE 90 DEGREE BACK HUB LOCATION BACK ACCESS OPENING CIELBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CIELBA-3-1/2 - Thomas & Betts Limited
Dorval, Quebec, Canada
Conduit Body
CIELBA-3-1/2
Conduit Body CIELBA-3-1/2
CAST ALUMINUM MATERIAL 16-1/8 INCH L X 5-7/8 INCH W X 6-11/16 INCH H SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED (RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) CSA APPROVAL WEATHERPROOF COVER TYPE 90 DEGREE BACK HUB LOCATION BACK ACCESS OPENING CIELBA MODEL
  • CAST ALUMINUM MATERIAL
  • 16-1/8 INCH L X 5-7/8 INCH W X 6-11/16 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED (RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • CSA APPROVAL
  • WEATHERPROOF COVER TYPE
  • 90 DEGREE BACK HUB LOCATION
  • BACK ACCESS OPENING
  • CIELBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Electrical Conduit
Product Number CIELBA-3-1/2
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7559013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LAFG-SS - Antimicrobial Stainless-Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Cable Conduit - 1-2500181-3 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details