THK America, Inc. Bushing LM13UU

Description
LINEAR MOTION BALL BEARING, LINEAR BUSH, 13MM X 23MM X 32MM. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR MOTION BALL BEARING, LINEAR BUSH, 13MM X 23MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 59891943 - Radwell International
Willingboro, NJ, United States
Bushing
59891943
Bushing 59891943
LINEAR MOTION BALL BEARING, LINEAR BUSH, 13MM X 23MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

LINEAR MOTION BALL BEARING, LINEAR BUSH, 13MM X 23MM X 32MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 59891943
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0505DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
IRR: Inner Ring Races - IRR-3/8-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
0.189
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1890 inch (4.80 mm)
View Details