thinkRF Real-Time Spectrum Analyzer with GPS/GNSS R5750

Description
MOBILE RF APPLICATIONS FOR WIRELESS SITUATIONAL AWARENESS WITH thinkRF R5750 The thinkRF R5750 Real-Time Spectrum Analyzer with GPS is built for mobile wireless situational awareness applications such as RF drive testing, coverage mapping, propagation analysis, direction finding & transmitter localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement. Compact, lightweight, and fanless, the thinkRF R5750 Real-Time Spectrum Analyzer provides improved spectrum performance, lower power consumption, and increased portability for outdoor and mobile deployments. Weather Resistant option offers increased durability and ruggedness in challenging environments. Combined with the thinkRF P120 Vehicular Power Conditioner and advanced software from our application ecosystem, you can get a complete mobile spectrum analysis solution. -Deploy a Wireless Sensor Network (WSN) of the thinkRF R5750 Real-Time Spectrum Analyzer across a wide geographic area; in the field and/or on vehicles for wider coverage. -Geolocate and find direction of a signal of interest using Time Difference of Arrival (TDOA), Power Difference of Arrival (PDOA), Frequency Difference of Arrival (FDOA) or Angle of Arrival (AOA) techniques. -Improved spectral performance for better analysis. -Reduced size, weight, and power requirements (SWaP) for increased portability. -Increased functionality and greater frequency coverage than traditional handheld spectrum analyzers.
Description
MOBILE RF APPLICATIONS FOR WIRELESS SITUATIONAL AWARENESS WITH thinkRF R5750 The thinkRF R5750 Real-Time Spectrum Analyzer with GPS is built for mobile wireless situational awareness applications such as RF drive testing, coverage mapping, propagation analysis, direction finding & transmitter localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement. Compact, lightweight, and fanless, the thinkRF R5750 Real-Time Spectrum Analyzer provides improved spectrum performance, lower power consumption, and increased portability for outdoor and mobile deployments. Weather Resistant option offers increased durability and ruggedness in challenging environments. Combined with the thinkRF P120 Vehicular Power Conditioner and advanced software from our application ecosystem, you can get a complete mobile spectrum analysis solution. -Deploy a Wireless Sensor Network (WSN) of the thinkRF R5750 Real-Time Spectrum Analyzer across a wide geographic area; in the field and/or on vehicles for wider coverage. -Geolocate and find direction of a signal of interest using Time Difference of Arrival (TDOA), Power Difference of Arrival (PDOA), Frequency Difference of Arrival (FDOA) or Angle of Arrival (AOA) techniques. -Improved spectral performance for better analysis. -Reduced size, weight, and power requirements (SWaP) for increased portability. -Increased functionality and greater frequency coverage than traditional handheld spectrum analyzers.
Datasheet
Datasheet Summary
Powered by GS/AI

The thinkRF R5750 is a compact and lightweight Real-Time Spectrum Analyzer designed for mobile and remote wireless applications. It operates within a frequency range of 9 kHz to 27 GHz and offers real-time bandwidth options of 0.1, 10, 40, or 100 MHz. The device features a fanless design, ensuring quiet operation, and has a power consumption of 17 to 23 watts at 12V, making it suitable for portable use. The R5750 supports a high sweep rate of up to 28 GHz/s at a 10 kHz resolution bandwidth, enabling efficient analysis of modern waveforms. It incorporates integrated GNSS capabilities for precise location and time information, which is essential for applications such as RF drive testing and coverage mapping. The analyzer can capture and store up to 64 million samples in real-time, facilitating detailed signal analysis. With its small form factor of 257.3 x 193.7 x 60 mm and weight of 2.54 kg, the R5750 is designed for easy deployment in various environments, including challenging outdoor conditions. It is suitable for use as a standalone unit or as part of a network of sensors for comprehensive wireless signal monitoring and management.

Datasheet Summary
Powered by GS/AI

The thinkRF R5750 is a compact and lightweight Real-Time Spectrum Analyzer designed for mobile and remote wireless applications. It operates within a frequency range of 9 kHz to 27 GHz and offers real-time bandwidth options of 0.1, 10, 40, or 100 MHz. The device features a fanless design, ensuring quiet operation, and has a power consumption of 17 to 23 watts at 12V, making it suitable for portable use. The R5750 supports a high sweep rate of up to 28 GHz/s at a 10 kHz resolution bandwidth, enabling efficient analysis of modern waveforms. It incorporates integrated GNSS capabilities for precise location and time information, which is essential for applications such as RF drive testing and coverage mapping. The analyzer can capture and store up to 64 million samples in real-time, facilitating detailed signal analysis. With its small form factor of 257.3 x 193.7 x 60 mm and weight of 2.54 kg, the R5750 is designed for easy deployment in various environments, including challenging outdoor conditions. It is suitable for use as a standalone unit or as part of a network of sensors for comprehensive wireless signal monitoring and management.

Suppliers

Company
Product
Description
Supplier Links
Real-Time Spectrum Analyzer with GPS/GNSS - R5750 - thinkRF
Kanata, Ontario, Canada
Real-Time Spectrum Analyzer with GPS/GNSS
R5750
Real-Time Spectrum Analyzer with GPS/GNSS R5750
MOBILE RF APPLICATIONS FOR WIRELESS SITUATIONAL AWARENESS WITH thinkRF R5750 The thinkRF R5750 Real-Time Spectrum Analyzer with GPS is built for mobile wireless situational awareness applications such as RF drive testing, coverage mapping, propagation analysis, direction finding & transmitter localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement. Compact, lightweight, and fanless, the thinkRF R5750 Real-Time Spectrum Analyzer provides improved spectrum performance, lower power consumption, and increased portability for outdoor and mobile deployments. Weather Resistant option offers increased durability and ruggedness in challenging environments. Combined with the thinkRF P120 Vehicular Power Conditioner and advanced software from our application ecosystem, you can get a complete mobile spectrum analysis solution. -Deploy a Wireless Sensor Network (WSN) of the thinkRF R5750 Real-Time Spectrum Analyzer across a wide geographic area; in the field and/or on vehicles for wider coverage. -Geolocate and find direction of a signal of interest using Time Difference of Arrival (TDOA), Power Difference of Arrival (PDOA), Frequency Difference of Arrival (FDOA) or Angle of Arrival (AOA) techniques. -Improved spectral performance for better analysis. -Reduced size, weight, and power requirements (SWaP) for increased portability. -Increased functionality and greater frequency coverage than traditional handheld spectrum analyzers.

MOBILE RF APPLICATIONS FOR WIRELESS SITUATIONAL AWARENESS WITH thinkRF R5750

The thinkRF R5750 Real-Time Spectrum Analyzer with GPS is built for mobile wireless situational awareness applications such as RF drive testing, coverage mapping, propagation analysis, direction finding & transmitter localization and vehicle based spectrum monitoring. With built in GPS capabilities, the thinkRF R5750 Real-Time Spectrum Analyzer enables engineers in the field to conduct in-depth analysis of complex waveforms while knowing the location and time of each measurement.
Compact, lightweight, and fanless, the thinkRF R5750 Real-Time Spectrum Analyzer provides improved spectrum performance, lower power consumption, and increased portability for outdoor and mobile deployments. Weather Resistant option offers increased durability and ruggedness in challenging environments.
Combined with the thinkRF P120 Vehicular Power Conditioner and advanced software from our application ecosystem, you can get a complete mobile spectrum analysis solution.

-Deploy a Wireless Sensor Network (WSN) of the thinkRF R5750 Real-Time Spectrum Analyzer across a wide geographic area; in the field and/or on vehicles for wider coverage.

-Geolocate and find direction of a signal of interest using Time Difference of Arrival (TDOA), Power Difference of Arrival (PDOA), Frequency Difference of Arrival (FDOA) or Angle of Arrival (AOA) techniques.

-Improved spectral performance for better analysis.

-Reduced size, weight, and power requirements (SWaP) for increased portability.

-Increased functionality and greater frequency coverage than traditional handheld spectrum analyzers.

Supplier's Site Datasheet

Technical Specifications

  thinkRF
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R5750
Product Name Real-Time Spectrum Analyzer with GPS/GNSS
Special Instrument Type Portable
Analyzer Type PC
Test Type Noise
Analysis Type Swept-Tuned
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Vector Network Analyzer - SNA5012A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details