Thinklogical Touch Screens

Description
Thinklogical provides a line of touch screens for ease in managing your router (VX routers and HDX routers). These touch screens can support Thinklogical’s X4 Configurator control pages or customized pages adapted to your specific installation. Each is a low powered, Linux based computer with either 8.9 or 5.7 inch color widescreen TFT LCD display, touch input, and Ethernet interface. They communicate with the X4 Con Features: Available in 9 inch version and 5.7 inch version 4-wire resistive touch panel Vortex86DX SoC 1 GHz 256 MB/512 MB/1 GB DDR2 system memory AMI BIOS 2 watchdog timer CompactFlash card socket 10/100 Mbps Ethernet 2 USB 2.0 (host) 1 RS-232/485/422 ports Mini-PCI socket (Wi-Fi optional) Audio out Fanless design
Description
Thinklogical provides a line of touch screens for ease in managing your router (VX routers and HDX routers). These touch screens can support Thinklogical’s X4 Configurator control pages or customized pages adapted to your specific installation. Each is a low powered, Linux based computer with either 8.9 or 5.7 inch color widescreen TFT LCD display, touch input, and Ethernet interface. They communicate with the X4 Con Features: Available in 9 inch version and 5.7 inch version 4-wire resistive touch panel Vortex86DX SoC 1 GHz 256 MB/512 MB/1 GB DDR2 system memory AMI BIOS 2 watchdog timer CompactFlash card socket 10/100 Mbps Ethernet 2 USB 2.0 (host) 1 RS-232/485/422 ports Mini-PCI socket (Wi-Fi optional) Audio out Fanless design

Suppliers

Company
Product
Description
Supplier Links
Touch Screens -  - Thinklogical
Milford, CT, USA
Touch Screens
Touch Screens
Thinklogical provides a line of touch screens for ease in managing your router (VX routers and HDX routers). These touch screens can support Thinklogical’s X4 Configurator control pages or customized pages adapted to your specific installation. Each is a low powered, Linux based computer with either 8.9 or 5.7 inch color widescreen TFT LCD display, touch input, and Ethernet interface. They communicate with the X4 Con Features: Available in 9 inch version and 5.7 inch version 4-wire resistive touch panel Vortex86DX SoC 1 GHz 256 MB/512 MB/1 GB DDR2 system memory AMI BIOS 2 watchdog timer CompactFlash card socket 10/100 Mbps Ethernet 2 USB 2.0 (host) 1 RS-232/485/422 ports Mini-PCI socket (Wi-Fi optional) Audio out Fanless design

Thinklogical provides a line of touch screens for ease in managing your router (VX routers and HDX routers). These touch screens can support Thinklogical’s X4 Configurator control pages or customized pages adapted to your specific installation.

Each is a low powered, Linux based computer with either 8.9 or 5.7 inch color widescreen TFT LCD display, touch input, and Ethernet interface. They communicate with the X4 Con

Features:

  • Available in 9 inch version and 5.7 inch version
  • 4-wire resistive touch panel
  • Vortex86DX SoC 1 GHz
  • 256 MB/512 MB/1 GB DDR2 system memory
  • AMI BIOS
  • 2 watchdog timer
  • CompactFlash card socket
  • 10/100 Mbps Ethernet
  • 2 USB 2.0 (host)
  • 1 RS-232/485/422 ports
  • Mini-PCI socket (Wi-Fi optional)
  • Audio out
  • Fanless design
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Touch Screen Displays
Product Name Touch Screens
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone
External Connections Serial Interface; USB; Mini-PCI Socket
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 762-9315 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Touch Screens - 2300-FTAS00-5.7AS-4 - New Yorker Electronics Co., Inc.
Specs
Style External
Sensor Type Resistive
Screen Diagonal 5.7 inch (145 mm)
View Details
2 suppliers
 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details
Specs
Screen Type LCD or other Flat Panel Display
View Details