Thinklogical Power Distribution Unit 2 (PDU2)

Description
Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the • Velocitydvi System-3, -3 A/V+, -3 A/N+ • Velocitydvi System-6, -6 A/V+, -6 A/N+ • Camera Fiber-Link 3000, 4000, 5000, 6000 • USB 2.0 Extender Features: Provides power for up to four devices +5 VDC desktop design includes four DC power cables The power disconnect device is the AC line cord.
Description
Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the • Velocitydvi System-3, -3 A/V+, -3 A/N+ • Velocitydvi System-6, -6 A/V+, -6 A/N+ • Camera Fiber-Link 3000, 4000, 5000, 6000 • USB 2.0 Extender Features: Provides power for up to four devices +5 VDC desktop design includes four DC power cables The power disconnect device is the AC line cord.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Unit 2 (PDU2) -  - Thinklogical
Milford, CT, USA
Power Distribution Unit 2 (PDU2)
Power Distribution Unit 2 (PDU2)
Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device. For use with the • Velocitydvi System-3, -3 A/V+, -3 A/N+ • Velocitydvi System-6, -6 A/V+, -6 A/N+ • Camera Fiber-Link 3000, 4000, 5000, 6000 • USB 2.0 Extender Features: Provides power for up to four devices +5 VDC desktop design includes four DC power cables The power disconnect device is the AC line cord.

Power for Velocitydvi, Camera Fiber-Link Extenders, and USB 2.0 Extenders

The Thinklogical Power Distribution Unit 2 (PDU2) is a +5 V DC power supply that provides power for up to four devices. The PDU is designed as a desktop device.

For use with the

• Velocitydvi System-3, -3 A/V+, -3 A/N+

• Velocitydvi System-6, -6 A/V+, -6 A/N+

• Camera Fiber-Link 3000, 4000, 5000, 6000

• USB 2.0 Extender

Features:

Provides power for up to four devices

  • +5 VDC
  • desktop design
  • includes four DC power cables

The power disconnect device is the AC line cord.

Supplier's Site

Technical Specifications

  Thinklogical
Product Category Power Distribution Units (PDU)
Product Name Power Distribution Unit 2 (PDU2)
Voltage 115V; 208V; 230V
Frequency 50Hz; 60Hz
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details