Thinklogical Image Processers and Converters ImageEvolution X3

Description
Convert and Scale SDI Maximize your returns on production costs with powerful 3D processing, image conversion and scaling The demands and advances of 3D, high definition (HD), and handling multi-formats is the primary impetus behind Thinklogical’s broadcast/post-produ ction solution, the ImageEvolution. The ImageEvolution X3 not only converts and scales video signals in real-time; it provides the highest quality images for professional audio-visual end users. Designed as a high performance video processor for post-production and broadcast applications, the ImageEvolution provides exceptional and enhanced image processing and quality. This stand-alone product allows for advanced real-time image correction and scaling, while at the same time functioning as a video converter which supports input/output of SD/HD/dual-link HD/3G SDI. In addition, then ImageEvolution X3 is full SMPTE compliant, including the active loop out ports. Features: X3 GUI designed for ease-of-use and system control Supports Closed Captioning and Time Code Active SMPTE compliant loop out ports SMPTE standards supported: 259M-C, 292, 372M, 424M, 425 level A and level B Input and output formats supported: progressive, interlaced, PsF Input and output: SD, HD/dual-link HD/3G SDI Genlock input for house sync Switch embedded SDI audio channels from any input to any output Automatic video input detection Internal universal AC power supply20 user programmable presets Supports eight channels of embedded audio with user controllable audio delay 20 user programmable presets 3D Processing Features Conversion of side-by-side 3G-SDI or HD-SDI to a 2D right half image 3G-SDI or HD-SDI output Conversion of dual stream HD-SDI input to dual stream HD-SDI output Conversion of dual stream HD-SDI input to side-by-side 3G-SDI or HD-SDI output Conversion of dual stream HD-SDI input to line interleaved 3G-SDI output Video Processor Features: Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect Adaptive scaling – produces sharp and clean images at low or high resolutions Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to product smooth and clear images Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video
Description
Convert and Scale SDI Maximize your returns on production costs with powerful 3D processing, image conversion and scaling The demands and advances of 3D, high definition (HD), and handling multi-formats is the primary impetus behind Thinklogical’s broadcast/post-produ ction solution, the ImageEvolution. The ImageEvolution X3 not only converts and scales video signals in real-time; it provides the highest quality images for professional audio-visual end users. Designed as a high performance video processor for post-production and broadcast applications, the ImageEvolution provides exceptional and enhanced image processing and quality. This stand-alone product allows for advanced real-time image correction and scaling, while at the same time functioning as a video converter which supports input/output of SD/HD/dual-link HD/3G SDI. In addition, then ImageEvolution X3 is full SMPTE compliant, including the active loop out ports. Features: X3 GUI designed for ease-of-use and system control Supports Closed Captioning and Time Code Active SMPTE compliant loop out ports SMPTE standards supported: 259M-C, 292, 372M, 424M, 425 level A and level B Input and output formats supported: progressive, interlaced, PsF Input and output: SD, HD/dual-link HD/3G SDI Genlock input for house sync Switch embedded SDI audio channels from any input to any output Automatic video input detection Internal universal AC power supply20 user programmable presets Supports eight channels of embedded audio with user controllable audio delay 20 user programmable presets 3D Processing Features Conversion of side-by-side 3G-SDI or HD-SDI to a 2D right half image 3G-SDI or HD-SDI output Conversion of dual stream HD-SDI input to dual stream HD-SDI output Conversion of dual stream HD-SDI input to side-by-side 3G-SDI or HD-SDI output Conversion of dual stream HD-SDI input to line interleaved 3G-SDI output Video Processor Features: Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect Adaptive scaling – produces sharp and clean images at low or high resolutions Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to product smooth and clear images Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video

Suppliers

Company
Product
Description
Supplier Links
Image Processers and Converters - ImageEvolution X3 - Thinklogical
Milford, CT, USA
Image Processers and Converters
ImageEvolution X3
Image Processers and Converters ImageEvolution X3
Convert and Scale SDI Maximize your returns on production costs with powerful 3D processing, image conversion and scaling The demands and advances of 3D, high definition (HD), and handling multi-formats is the primary impetus behind Thinklogical’s broadcast/post-produ ction solution, the ImageEvolution. The ImageEvolution X3 not only converts and scales video signals in real-time; it provides the highest quality images for professional audio-visual end users. Designed as a high performance video processor for post-production and broadcast applications, the ImageEvolution provides exceptional and enhanced image processing and quality. This stand-alone product allows for advanced real-time image correction and scaling, while at the same time functioning as a video converter which supports input/output of SD/HD/dual-link HD/3G SDI. In addition, then ImageEvolution X3 is full SMPTE compliant, including the active loop out ports. Features: X3 GUI designed for ease-of-use and system control Supports Closed Captioning and Time Code Active SMPTE compliant loop out ports SMPTE standards supported: 259M-C, 292, 372M, 424M, 425 level A and level B Input and output formats supported: progressive, interlaced, PsF Input and output: SD, HD/dual-link HD/3G SDI Genlock input for house sync Switch embedded SDI audio channels from any input to any output Automatic video input detection Internal universal AC power supply20 user programmable presets Supports eight channels of embedded audio with user controllable audio delay 20 user programmable presets 3D Processing Features Conversion of side-by-side 3G-SDI or HD-SDI to a 2D right half image 3G-SDI or HD-SDI output Conversion of dual stream HD-SDI input to dual stream HD-SDI output Conversion of dual stream HD-SDI input to side-by-side 3G-SDI or HD-SDI output Conversion of dual stream HD-SDI input to line interleaved 3G-SDI output Video Processor Features: Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect Adaptive scaling – produces sharp and clean images at low or high resolutions Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to product smooth and clear images Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video

Convert and Scale SDI

Maximize your returns on production costs with powerful 3D processing, image conversion and scaling

The demands and advances of 3D, high definition (HD), and handling multi-formats is the primary impetus behind Thinklogical’s broadcast/post-production solution, the ImageEvolution. The ImageEvolution X3 not only converts and scales video signals in real-time; it provides the highest quality images for professional audio-visual end users.

Designed as a high performance video processor for post-production and broadcast applications, the ImageEvolution provides exceptional and enhanced image processing and quality. This stand-alone product allows for advanced real-time image correction and scaling, while at the same time functioning as a video converter which supports input/output of SD/HD/dual-link HD/3G SDI. In addition, then ImageEvolution X3 is full SMPTE compliant, including the active loop out ports.

Features:

  • X3 GUI designed for ease-of-use and system control
  • Supports Closed Captioning and Time Code
  • Active SMPTE compliant loop out ports
  • SMPTE standards supported: 259M-C, 292, 372M, 424M, 425 level A and level B
  • Input and output formats supported: progressive, interlaced, PsF
  • Input and output: SD, HD/dual-link HD/3G SDI
  • Genlock input for house sync
  • Switch embedded SDI audio channels from any input to any output
  • Automatic video input detection
  • Internal universal AC power supply20 user programmable presets
  • Supports eight channels of embedded audio with user controllable audio delay
  • 20 user programmable presets

3D Processing Features

  • Conversion of side-by-side 3G-SDI or HD-SDI to a 2D right half image 3G-SDI or HD-SDI output
  • Conversion of dual stream HD-SDI input to dual stream HD-SDI output
  • Conversion of dual stream HD-SDI input to side-by-side 3G-SDI or HD-SDI output
  • Conversion of dual stream HD-SDI input to line interleaved 3G-SDI output

Video Processor Features:

  • Qdeo™ true color – a unique solution for using the full dynamic range of 10-bit and 12-bit displays which eliminates contouring seen when viewing typical 8-bit consumer video
  • Intelligent color remapping (IRC) – enables vivid color without hue shifts and clipping while maintaining accurate flesh tone
  • Adaptive contrast enhancement (ACE) – brings out shadow detail without crushing mid-tones or highlights
  • Natural depth expansion – enhances details and sensation of depth for greater realism and super resolution effect
  • Adaptive scaling – produces sharp and clean images at low or high resolutions
  • Advanced per-pixel, motion-adaptive, edge-adaptive 3D de-interlacing with support for arbitrary film cadences – removes “jaggies” and “feathering” to product smooth and clear images
  • Content-adaptive block and mosquito noise reduction – significantly reduces the blocking and mosquito noise artifacts present in compressed video
  • Per-pixel motion-adaptive video noise reduction – removes the white Gaussian noise present in most types of video
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Scan and Video Converters
Product Number ImageEvolution X3
Product Name Image Processers and Converters
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Image Processers and Converters - HDMI to SDI + Audio Converter - Thinklogical
Specs
Power 115VAC; 230VAC; DC
Mounting Desktop or Stand-alone
Controls Contrast
View Details