Win Source Part Number: 1361058-TVR10560KSY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Thinking Electronics Industrial Co.
Series: TVR
Package: Bag
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8504.50.4000
REACH Status: REACH Unaffected
Number of Circuits: 1
Maximum AC Volts: 35 V
Maximum DC Volts: 45 V
Varistor Voltage (Min): 50 V
Varistor Voltage (Typ): 56 V
Varistor Voltage (Max): 62 V
Current - Surge: 500 A
Energy: 7J
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361058-TVR10560KSY |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm |