Win Source Part Number: 1380185-TVM1G5R5M761
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Thinking Electronics Industrial Co.
Series: TVM-G
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.21.0000
REACH Status: REACH Unaffected
Capacitance @ Frequency: 760 pF @ 1 MHz
Number of Circuits: 1
Maximum DC Volts: 5.5 V
Varistor Voltage (Min): 8 V
Varistor Voltage (Typ): 10 V
Varistor Voltage (Max): 12 V
Current - Surge: 30 A
Energy: 0.1J
Varistor 0603 5.5V +/-15% Imax 3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1380185-TVM1G5R5M761R | TVM1G5R5M761R |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 0603 (1608 Metric) | Surface Mount, MLCV |