Thinking Electronic Industrial Co., Ltd. Sensors, Transducers - Temperature Sensors - NTC Thermistors SCK10103MSY

Description
Win Source Part Number: 1375728-SCK10103MSY Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co. Series: SCK Package: Bag Product Status: Active Package / Case: Disc, 10.3mm Dia x 3.8mm W Mounting Type: Through Hole HTSUS: 8504.50.4000 REACH Status: REACH Unaffected Power - Max: 2.4 W Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Length - Lead Wire: 1.22" (31.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1375728-SCK10103MSY Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co. Series: SCK Package: Bag Product Status: Active Package / Case: Disc, 10.3mm Dia x 3.8mm W Mounting Type: Through Hole HTSUS: 8504.50.4000 REACH Status: REACH Unaffected Power - Max: 2.4 W Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Length - Lead Wire: 1.22" (31.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - SCK10103MSY - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
SCK10103MSY
Sensors, Transducers - Temperature Sensors - NTC Thermistors SCK10103MSY
Win Source Part Number: 1375728-SCK10103MSY Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 170°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Thinking Electronics Industrial Co. Series: SCK Package: Bag Product Status: Active Package / Case: Disc, 10.3mm Dia x 3.8mm W Mounting Type: Through Hole HTSUS: 8504.50.4000 REACH Status: REACH Unaffected Power - Max: 2.4 W Resistance in Ohms @ 25°C: 10 Resistance Tolerance: ±20% Length - Lead Wire: 1.22" (31.00mm)

Win Source Part Number: 1375728-SCK10103MSY
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 170°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Thinking Electronics Industrial Co.
Series: SCK
Package: Bag
Product Status: Active
Package / Case: Disc, 10.3mm Dia x 3.8mm W
Mounting Type: Through Hole
HTSUS: 8504.50.4000
REACH Status: REACH Unaffected
Power - Max: 2.4 W
Resistance in Ohms @ 25°C: 10
Resistance Tolerance: ±20%
Length - Lead Wire: 1.22" (31.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermistors
Product Number SCK10103MSY
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range -40 to 170 C (-40 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7691892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details