Win Source Part Number: 1375730-SCK10054MSY
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 170°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Thinking Electronics Industrial Co.
Series: SCK
Package: Bag
Product Status: Active
Package / Case: Disc, 10.3mm Dia x 3.8mm W
Mounting Type: Through Hole
HTSUS: 8504.50.4000
REACH Status: REACH Unaffected
Power - Max: 2.4 W
Resistance in Ohms @ 25°C: 5
Resistance Tolerance: ±20%
Length - Lead Wire: 1.22" (31.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Thermistors |
| Product Number | SCK10054MSY |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors |
| Temperature Range | -40 to 170 C (-40 to 338 F) |