The 1378748-KMC5S200RY is a polymer PTC resettable fuse from the KMC series, designed for surface mount applications. It features a compact 1812 package size (4.55mm x 3.24mm) and operates within a temperature range of -40°C to +85°C. This fuse has a maximum hold current of 2A and can handle a maximum current of 100A. The trip current is rated at 3.5A, with a time to trip of approximately 2 seconds. Initial resistance is a minimum of 20 mOhms, while post-trip resistance is a maximum of 60 mOhms. The product is compliant with RoHS and halogen-free standards and has agency approvals from UL, cUL, and TUV. It is suitable for various applications, including USB, HDMI, and consumer electronics. The fuse is packaged in tape and reel format, making it convenient for automated assembly processes.
Win Source Part Number: 1378748-KMC5S200RY
Category: Circuit Protection - PTC Resettable Fuses
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Thinking Electronics Industrial Co.
Series: KMC
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
REACH Status: REACH Unaffected
Thickness (Max): 0.033" (0.85mm)
Current - Max: 100 A
Approval Agency: cUL, TUV, UL
Current - Hold (Ih) (Max): 2 A
Voltage - Max: 8V
Current - Trip (It): 3.5 A
Time to Trip: 2 s
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 60 mOhms
Polymer PTC 2.0A Resettable Fuse Product overview: KMC5S200RY from Thinking Electronics Industrial Co. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.0A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-KMC5S200RY can be used for catalog matching and distributor lookup.
Polymer PTC 2.0A Resettable Fuse
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1378748-KMC5S200RY | 150-KMC5S200RY | KMC5S200RY |
| Product Name | Circuit Protection - PTC Resettable Fuses | 2.0A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | Surface Mount |