Thinking Electronic Industrial Co., Ltd. PTC Resettable Fuses KMC5S050RY

Description
PTC RESETTABLE FUSE, 1812, 16V,
Request a Quote Datasheet
Description
PTC RESETTABLE FUSE, 1812, 16V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 5018-KMC5S050RYTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5018-KMC5S050RYTR-ND
PTC Resettable Fuses 5018-KMC5S050RYTR-ND
PTC RESETTABLE FUSE, 1812, 16V,

PTC RESETTABLE FUSE, 1812, 16V,

Buy Now Datasheet
PTC Resettable Fuses - 5018-KMC5S050RYCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5018-KMC5S050RYCT-ND
PTC Resettable Fuses 5018-KMC5S050RYCT-ND
PTC RESETTABLE FUSE, 1812, 16V,

PTC RESETTABLE FUSE, 1812, 16V,

Buy Now Datasheet
PTC Resettable Fuses - 5018-KMC5S050RYDKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
5018-KMC5S050RYDKR-ND
PTC Resettable Fuses 5018-KMC5S050RYDKR-ND
PTC RESETTABLE FUSE, 1812, 16V,

PTC RESETTABLE FUSE, 1812, 16V,

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1382426-KMC5S050RY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1382426-KMC5S050RY
Circuit Protection - PTC Resettable Fuses 1382426-KMC5S050RY
Win Source Part Number: 1382426-KMC5S050RY Category: Circuit Protection>PTC Resettable Fuses Series: KMC Type: Polymeric Package: Tape & Reel (TR) Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Thickness (Max): 0.027" (0.68mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Current - Trip (It): 1 A Time to Trip: 150 ms Mounting Type: Surface Mount Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Thinking Electronic Industrial Co.,Ltd Approval Agency: cUL, TUV, UL Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382426-KMC5S050RY
Category: Circuit Protection>PTC Resettable Fuses
Series: KMC
Type: Polymeric
Package: Tape & Reel (TR)
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Max): 0.027" (0.68mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 500 mA
Current - Trip (It): 1 A
Time to Trip: 150 ms
Mounting Type: Surface Mount
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 1 Ohms
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Thinking Electronic Industrial Co.,Ltd
Approval Agency: cUL, TUV, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 5018-KMC5S050RYTR-ND 1382426-KMC5S050RY
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-NSML400/12-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R1100-AP-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details