Win Source Part Number: 1382425-KMC3S200RY
Category: Circuit Protection>PTC Resettable Fuses
Series: KMC
Type: Polymeric
Package: Tape & Reel (TR)
Size / Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Thickness (Max): 0.053" (1.35mm)
Voltage - Max: 6V
Current - Max: 100 A
Current - Hold (Ih) (Max): 2 A
Current - Trip (It): 3.5 A
Time to Trip: 1.5 s
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 80 mOhms
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Thinking Electronic Industrial Co.,Ltd
Approval Agency: cUL, TUV, UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 1382425-KMC3S200RY |
| Product Name | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount |