THine Electronics, Inc. Serializers, Deserializers THCV243

Description
4Gbps Serializer Input 1 Output 35-CSP (2.13x2.9)
Request a Quote Datasheet
Description
4Gbps Serializer Input 1 Output 35-CSP (2.13x2.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 3175-THCV243TR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
3175-THCV243TR-ND
Serializers, Deserializers 3175-THCV243TR-ND
4Gbps Serializer Input 1 Output 35-CSP (2.13x2.9)

4Gbps Serializer Input 1 Output 35-CSP (2.13x2.9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 3175-THCV243TR-ND
Product Name Serializers, Deserializers
Package Type Other; 35-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

LMH0051 HD, SD, DVB-ASI SDI Deserializer with LVDS Interface - LMH0051SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T7A - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90UR916Q-Q1 5-65 MHz 24-bit Color FPD-Link II Deserializer with Image Enhancement - DS90UR916QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers