THine Electronics, Inc. Serializers, Deserializers THCV235

Description
4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)
Request a Quote Datasheet
Description
4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 3175-THCV235-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
3175-THCV235-ND
Serializers, Deserializers 3175-THCV235-ND
4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)

4Gbps Serializer 1 Input 1 Output 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 3175-THCV235-ND
Product Name Serializers, Deserializers
Package Type Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS92LX1621 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer - DS92LX1621SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T13 - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93AZQLR - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers