THine Electronics, Inc. Integrated Circuits (ICs) - Interface - Serializers, Deserializers THCV214-5

Description
Win Source Part Number: 1189216-THCV214-5 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: CMOS/TTL Function: Deserializer Input Type: LVDS Number of Outputs: 18 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.90.0000 Mfr: THine Solutions, Inc. Other Names: 3175-THCV214-5
Request a Quote
Description
Win Source Part Number: 1189216-THCV214-5 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: CMOS/TTL Function: Deserializer Input Type: LVDS Number of Outputs: 18 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.90.0000 Mfr: THine Solutions, Inc. Other Names: 3175-THCV214-5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1189216-THCV214-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1189216-THCV214-5
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1189216-THCV214-5
Win Source Part Number: 1189216-THCV214-5 Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 1,250 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: CMOS/TTL Function: Deserializer Input Type: LVDS Number of Outputs: 18 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.90.0000 Mfr: THine Solutions, Inc. Other Names: 3175-THCV214-5

Win Source Part Number: 1189216-THCV214-5
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tray
Standard Package: 1,250
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: CMOS/TTL
Function: Deserializer
Input Type: LVDS
Number of Outputs: 18
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.90.0000
Mfr: THine Solutions, Inc.
Other Names: 3175-THCV214-5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1189216-THCV214-5
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 950660 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details