THine Electronics, Inc. Serializers, Deserializers THC63LVD827

Description
1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)
Request a Quote Datasheet
Description
1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 3175-THC63LVD827TR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
3175-THC63LVD827TR-ND
Serializers, Deserializers 3175-THC63LVD827TR-ND
1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)

1.218Gbps Serializer 56 Input 8 Output 72-TFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 3175-THC63LVD827TR-ND
Product Name Serializers, Deserializers
Package Type Other; 72-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details