THine Electronics, Inc. Serializers, Deserializers THC63LVD1024-B

Description
945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Request a Quote Datasheet
Description
945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - 3175-THC63LVD1024-B-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
3175-THC63LVD1024-B-ND
Serializers, Deserializers 3175-THC63LVD1024-B-ND
945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)

945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number 3175-THC63LVD1024-B-ND
Product Name Serializers, Deserializers
Package Type LFQP; Other; 144-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ-T13 - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
2 suppliers
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90CR485 133MHz LVDS 48-bit Channel Link Serializer - DS90CR485VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers