TFL0510 -- HIGH PRECISION TFL SERIES
Thin Film Technology Corporation
High Precision TFL Series
TFL0510
Datasheet
Datasheet
Suppliers
High Precision TFL Series
TFL0510
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
TFL0510 |
|
Product Name
|
High Precision TFL Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Inductance Range
|
1.00E-3 to 0.0390 microH
|
|
Inductance Tolerance
|
3 (+/- %)
|
|
DCR
|
4 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0039 microH
DCR
0.1600 ohms
Rated DC Current
700 milliamps
View Details
KOA Speer Electronics, Inc.
Core Material
Ferrite
Standards and Certifications
RoHS
Inductance Range
0.3900 microH
View Details
2 suppliers
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Technology
Wirewound (optional feature)
Core Material
Ferrite (optional feature); Powdered Iron (optional feature)
Application
Power Choke
View Details