RES 28000 OHM 1% 1/16W 0402
RES 28000 OHM 1% 1/16W 0402
RES 28000 OHM 1% 1/16W 0402
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-TFA0402R2802F-T10TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Resistance Range | 28000 ohms |