RR2632(1210) -- HIGH PRECISION 0.1% RR SERIES
Thin Film Technology Corporation
High Precision 0.1% RR Series
RR2632(1210)
Datasheet
Datasheet
Suppliers
High Precision 0.1% RR Series
RR2632(1210)
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RR2632(1210) |
|
Product Name
|
High Precision 0.1% RR Series |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use; High Frequency; Precision Resistor
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
51 to 2.00E6 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range
47000 ohms
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.3300 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers