RR0816(0603) -- HIGH PRECISION 0.1% RR SERIES
Thin Film Technology Corporation
High Precision 0.1% RR Series
RR0816(0603)
Datasheet
Datasheet
Suppliers
High Precision 0.1% RR Series
RR0816(0603)
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RR0816(0603) |
|
Product Name
|
High Precision 0.1% RR Series |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use; High Frequency; Precision Resistor
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
0603
|
|
Resistance Range
|
100 to 332000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6800 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers