HPL0603 -- HIGH Q & RATED CURRENT HPL
Thin Film Technology Corporation
High Q & Rated Current HPL
HPL0603
Datasheet
Datasheet
Suppliers
High Q & Rated Current HPL
HPL0603
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
HPL0603 |
|
Product Name
|
High Q & Rated Current HPL |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Inductance Range
|
1.00E-3 to 0.0270 microH
|
|
Inductance Tolerance
|
2 (+/- %)
|
|
DCR
|
1.5 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Core Material
Ferrite
Standards and Certifications
RoHS
Inductance Range
0.0120 microH
View Details
2 suppliers
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Technology
Wirewound
Core Material
Ferrite; Ferrite
Standards and Certifications
RoHS
View Details
Technology
Wirewound
Core Material
Ferrite
Devices in Package
1
View Details