Thin Film Technology Corporation Single Ended Bessel Loss EQ Series EF2A51A050K10B

Description
Description

Suppliers

Company
Product
Description
Supplier Links
North Mankato, MN, USA
Single Ended Bessel Loss EQ Series
EF2A51A050K10B
Single Ended Bessel Loss EQ Series EF2A51A050K10B

Technical Specifications

  Thin Film Technology Corporation
Product Category RF Attenuators
Product Number EF2A51A050K10B
Product Name Single Ended Bessel Loss EQ Series
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1825 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details