RES 0.301 OHM 1% 3/4W 0805
RES 0.301 OHM 1% 3/4W 0805
RES 0805 50PPM 0.301 OHM 1.0% 0.
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 4463-D1WEL0805CR301F-T5TR-ND | D1WEL0805CR301F-T5 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 0805; 0805 | |
| Resistance Range | 0.3010 ohms | 0.3010 ohms |