Thin Film Technology Corporation
Chip Resistor - Surface Mount
D1CSA2512FR003F-T3
Description
RES 0.003 OHM 1% 4W 2512
Request a Quote
Email Supplier
Datasheet
Description
RES 0.003 OHM 1% 4W 2512
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4463-D1CSA2512FR003F-T3CT-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
2512; 2512
|
|
Resistance Range
|
0.0030 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Data Centers
Power Rating
600000 watts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Molex Signal Tech Industrial Ltd.
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
View Details
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details