RES 0.002 OHM 1% 6W 3921
RES 0.002 OHM 1% 6W 3921
RES 0.002 OHM 1% 6W 3921
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4463-D1CSA3921FR002F-T3TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 0.0020 ohms |