The Thermotron CDS-5 Cytogenetic Drying Chamber is designed to provide a controlled environment for chromosome spreading, suitable for both in situ and non-in situ cultures, including PHA-stimulated lymphocytes, bone marrow, amniocytes, and fibroblasts. It maintains a temperature range of 20°C to 40°C and a humidity range of 25% RH to 75% RH, with precise control and uniformity, ensuring reliable results. The chamber features a full-view polycarbonate door for visibility, ergonomic design for comfort, and quick stabilization to desired conditions. Air baffles are included to minimize airflow inconsistencies, and an exhaust port helps remove fixative fumes. The 8200+ Touchscreen Programmer Controller allows for easy monitoring and adjustment of environmental conditions. With a workspace volume of 5.5 cubic feet and dimensions optimized for laboratory use, the CDS-5 is equipped with optional accessories to enhance functionality. It operates quietly and is designed for ease of movement within laboratory settings. The product is backed by worldwide service and support from Thermotron Industries.
Thermotron’s Cytogenetic Drying Chamber is an environmental chamber designed for conducting cytogenetic slide drying tests during harvest of in situ and non-in situ cell samples. The CDS-5 provides the optimum controlled temperature and humidity environment required to achieve ideal chromosome spreading results.
As evidenced in research conducted by the Cytogenetics Laboratory at Mayo Clinic, the CDS-5 facilitates reliable and repeatable chromosome spreading. The use of an environmentally controlled drying chamber is a practical and cost effective way of achieving ideal chromosome spreading in a routine and highly consistent manner.
| Thermotron Industries | |
|---|---|
| Product Category | Sample Dryers |
| Product Number | CDS-5 |
| Product Name | Cytogenetic Drying Chamber |
| Configuration | Environmentally Controlled Drying Chamber |
| Features | Shelves |
| Volume/Capacity | 0.1557 cubic meters (0.2037 cubic yards) |
| Number of Chambers | 1 # |