MIQ high performance mineral insulated heating cables are used extensively for high temperature maintenance, high temperature exposure and/or high watt density applications which exceed the limitations of thermoplastic insulated cables. The resistance configurations available can provide tracing for pipes up to 1.6 km (1 mile) long from a single power supply point. Thermon's MIQ mineral insulated cables are manufactured using Alloy 825, a high nickel/chromium alloy ideally suited for high temperature service that offers exceptional resistance to stress corrosion in chloride, acid, salt and alkaline environments.
| Thermon, Inc | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | MIQ |
| Product Name | Constant Watt Heating Cable |
| Heater Type | Heating Cables |
| Maximum Operating (Sheath) Temperature | -76 to 932 F (-60 to 500 C) |
| Sleeve (Sheath) Material | Seamless Alloy 825 Sheath |
| Insulation Options | Magnesium Oxide Insulation |