Thermodata Components Terminal Block, Barrier, 9Pos, 12Awg; No. Of Rows Thermodata Components TC 44 25C 09

Description
TERMINAL BLOCK, BARRIER, 9POS, 12AWG; No. of Rows:1 Row; No. of Positions:9Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9POS, 12AWG; No. of Rows:1 Row; No. of Positions:9Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9Pos, 12Awg; No. Of Rows Thermodata Components - 24AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9Pos, 12Awg; No. Of Rows Thermodata Components
24AC5494
Terminal Block, Barrier, 9Pos, 12Awg; No. Of Rows Thermodata Components 24AC5494
TERMINAL BLOCK, BARRIER, 9POS, 12AWG; No. of Rows:1 Row; No. of Positions:9Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9POS, 12AWG; No. of Rows:1 Row; No. of Positions:9Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24AC5494
Product Name Terminal Block, Barrier, 9Pos, 12Awg; No. Of Rows Thermodata Components
North American 21 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers