Thermodata Components Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Thermodata Components TC 44 25C 06

Description
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:1 Row; No. of Positions:6Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:1 Row; No. of Positions:6Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Thermodata Components - 24AC5491 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Thermodata Components
24AC5491
Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Thermodata Components 24AC5491
TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:1 Row; No. of Positions:6Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6POS, 12AWG; No. of Rows:1 Row; No. of Positions:6Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24AC5491
Product Name Terminal Block, Barrier, 6Pos, 12Awg; No. Of Rows Thermodata Components
North American 21 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers